Vishay Precision Group Ptf56, 145 Kohm, +/0.02% , 5 Ppm Vishay PTF56145K00QZR8

Description
PTF56, 145 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 145 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 145 Kohm, +/0.02% , 5 Ppm Vishay - 57C5330 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 145 Kohm, +/0.02% , 5 Ppm Vishay
57C5330
Ptf56, 145 Kohm, +/0.02% , 5 Ppm Vishay 57C5330
PTF56, 145 kOhm, +/- 0.02% , 5 ppm

PTF56, 145 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5330
Product Name Ptf56, 145 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers