Vishay Precision Group Ptf56, 143 Kohm, +/1% , 5 Ppm Vishay PTF56143K00FZR8

Description
PTF56, 143 kOhm, +/- 1% , 5 ppm
Description
PTF56, 143 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 143 Kohm, +/1% , 5 Ppm Vishay - 57C5324 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 143 Kohm, +/1% , 5 Ppm Vishay
57C5324
Ptf56, 143 Kohm, +/1% , 5 Ppm Vishay 57C5324
PTF56, 143 kOhm, +/- 1% , 5 ppm

PTF56, 143 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5324
Product Name Ptf56, 143 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details