Vishay Precision Group Ptf56, 13.82 Kohm, +/0.1% , 5 Ppm Vishay PTF5613K820BZWF

Description
PTF56, 13.82 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 13.82 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 13.82 Kohm, +/0.1% , 5 Ppm Vishay - 60C9288 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 13.82 Kohm, +/0.1% , 5 Ppm Vishay
60C9288
Ptf56, 13.82 Kohm, +/0.1% , 5 Ppm Vishay 60C9288
PTF56, 13.82 kOhm, +/- 0.1% , 5 ppm

PTF56, 13.82 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9288
Product Name Ptf56, 13.82 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details