Vishay Precision Group Ptf-56 13.82K .1% T-16 S09 Vishay PTF5613K820BZSA

Description
PTF-56 13.82K .1% T-16 S09
Description
PTF-56 13.82K .1% T-16 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 13.82K .1% T-16 S09 Vishay - 60C9287 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 13.82K .1% T-16 S09 Vishay
60C9287
Ptf-56 13.82K .1% T-16 S09 Vishay 60C9287
PTF-56 13.82K .1% T-16 S09

PTF-56 13.82K .1% T-16 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9287
Product Name Ptf-56 13.82K .1% T-16 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers