Vishay Precision Group Ptf56, 13.81 Kohm, +/0.05% , 10 Ppm Vishay PTF5613K810AYR7

Description
PTF56, 13.81 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 13.81 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 13.81 Kohm, +/0.05% , 10 Ppm Vishay - 60C9281 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 13.81 Kohm, +/0.05% , 10 Ppm Vishay
60C9281
Ptf56, 13.81 Kohm, +/0.05% , 10 Ppm Vishay 60C9281
PTF56, 13.81 kOhm, +/- 0.05% , 10 ppm

PTF56, 13.81 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9281
Product Name Ptf56, 13.81 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details