Vishay Precision Group Ptf56, 13.7 Kohm, +/1% , 10 Ppm Vishay PTF5613K700FYR8

Description
PTF56, 13.7 kOhm, +/- 1% , 10 ppm
Description
PTF56, 13.7 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 13.7 Kohm, +/1% , 10 Ppm Vishay - 60C9271 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 13.7 Kohm, +/1% , 10 Ppm Vishay
60C9271
Ptf56, 13.7 Kohm, +/1% , 10 Ppm Vishay 60C9271
PTF56, 13.7 kOhm, +/- 1% , 10 ppm

PTF56, 13.7 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9271
Product Name Ptf56, 13.7 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers