Vishay Precision Group Ptf56, 13.5 Kohm, +/0.5% , 5 Ppm Vishay PTF5613K500DZR8

Description
PTF56, 13.5 kOhm, +/- 0.5% , 5 ppm
Description
PTF56, 13.5 kOhm, +/- 0.5% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 13.5 Kohm, +/0.5% , 5 Ppm Vishay - 60C9266 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 13.5 Kohm, +/0.5% , 5 Ppm Vishay
60C9266
Ptf56, 13.5 Kohm, +/0.5% , 5 Ppm Vishay 60C9266
PTF56, 13.5 kOhm, +/- 0.5% , 5 ppm

PTF56, 13.5 kOhm, +/- 0.5% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9266
Product Name Ptf56, 13.5 Kohm, +/0.5% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details