Vishay Precision Group Ptf56, 139.9 Kohm, +/0.1% , 15 Ppm Vishay PTF56139K90BXWF

Description
PTF56, 139.9 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 139.9 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 139.9 Kohm, +/0.1% , 15 Ppm Vishay - 57C5190 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 139.9 Kohm, +/0.1% , 15 Ppm Vishay
57C5190
Ptf56, 139.9 Kohm, +/0.1% , 15 Ppm Vishay 57C5190
PTF56, 139.9 kOhm, +/- 0.1% , 15 ppm

PTF56, 139.9 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5190
Product Name Ptf56, 139.9 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers