Vishay Precision Group Ptf56, 130 Kohm, +/0.05% , 10 Ppm Vishay PTF56130K00AYR7

Description
PTF56, 130 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 130 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 130 Kohm, +/0.05% , 10 Ppm Vishay - 60C9296 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 130 Kohm, +/0.05% , 10 Ppm Vishay
60C9296
Ptf56, 130 Kohm, +/0.05% , 10 Ppm Vishay 60C9296
PTF56, 130 kOhm, +/- 0.05% , 10 ppm

PTF56, 130 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9296
Product Name Ptf56, 130 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers