Vishay Precision Group Ptf56, 12.865 Kohm, +/0.05% , 10 Ppm Vishay PTF5612K865AYWF

Description
PTF56, 12.865 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 12.865 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 12.865 Kohm, +/0.05% , 10 Ppm Vishay - 60C9027 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 12.865 Kohm, +/0.05% , 10 Ppm Vishay
60C9027
Ptf56, 12.865 Kohm, +/0.05% , 10 Ppm Vishay 60C9027
PTF56, 12.865 kOhm, +/- 0.05% , 10 ppm

PTF56, 12.865 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9027
Product Name Ptf56, 12.865 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details