Vishay Precision Group Ptf56, 12.7 Kohm, +/0.1% , 5 Ppm Vishay PTF5612K700BZR7

Description
PTF56, 12.7 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 12.7 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 12.7 Kohm, +/0.1% , 5 Ppm Vishay - 60C9019 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 12.7 Kohm, +/0.1% , 5 Ppm Vishay
60C9019
Ptf56, 12.7 Kohm, +/0.1% , 5 Ppm Vishay 60C9019
PTF56, 12.7 kOhm, +/- 0.1% , 5 ppm

PTF56, 12.7 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9019
Product Name Ptf56, 12.7 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details