Vishay Precision Group Ptf56, 12 Kohm, +/0.1% , 10 Ppm Vishay PTF5612K000BYR8

Description
PTF56, 12 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 12 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 12 Kohm, +/0.1% , 10 Ppm Vishay - 60C8926 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 12 Kohm, +/0.1% , 10 Ppm Vishay
60C8926
Ptf56, 12 Kohm, +/0.1% , 10 Ppm Vishay 60C8926
PTF56, 12 kOhm, +/- 0.1% , 10 ppm

PTF56, 12 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8926
Product Name Ptf56, 12 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details