Vishay Precision Group Metal Film Resistors - PTF56125R00FYBF

Description
Metal Film Resistors - Through Hole 1/8watt 125ohms 1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 125ohms 1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56125R00FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56125R00FYBF
Metal Film Resistors - PTF56125R00FYBF
Metal Film Resistors - Through Hole 1/8watt 125ohms 1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 125ohms 1% 10ppm

Supplier's Site
Ptf56, 125 Ohm, +/1% , 10 Ppm Vishay - 60C9199 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 125 Ohm, +/1% , 10 Ppm Vishay
60C9199
Ptf56, 125 Ohm, +/1% , 10 Ppm Vishay 60C9199
PTF56, 125 Ohm, +/- 1% , 10 ppm

PTF56, 125 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56125R00FYBF 60C9199
Product Name Metal Film Resistors - Ptf56, 125 Ohm, +/1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers