Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm Product overview: PTF56125R00BYEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56125R00BYEK can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm
PTF-56 125 .1% T-13 EK E3
METAL FILM RESISTOR, 125 OHM, 125mW, 0.1%; Resistance:125ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PTF56125R00BYEK | PTF56125R00BYEK | 541-PTF56125R00BYEK-ND | 41K9042 | 70201433 |
| Product Name | Through-Hole Resistor | Metal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 125 Ohm, 125Mw, 0.1%; Resistance Vishay | Resistor;Metal Film;Res 125 Ohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 125 ohms | 125 ohms | 125 ohms | 125 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | ||
| Operating DC Voltage | 300 volts | 300 volts |