Vishay Precision Group Metal Film Resistors - PTF56125R00BYBF

Description
Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56125R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56125R00BYBF
Metal Film Resistors - PTF56125R00BYBF
Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 125ohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 125 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8022 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 125 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8022
Metal Film Resistor, 125 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8022
METAL FILM RESISTOR, 125 OHM, 125mW, 0.1%; Resistance:125ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 125 OHM, 125mW, 0.1%; Resistance:125ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56125R00BYBF 19C8022
Product Name Metal Film Resistors - Metal Film Resistor, 125 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details