Vishay Precision Group Metal Film Resistors - PTF56125R00AYBF

Description
Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56125R00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56125R00AYBF
Metal Film Resistors - PTF56125R00AYBF
Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm

Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF56125R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56125R00AYBF-ND
Through Hole Resistors 541-PTF56125R00AYBF-ND
PTF-56 125 .05% T-13 B14

PTF-56 125 .05% T-13 B14

Buy Now Datasheet
Through-Hole Resistor - 53-PTF56125R00AYBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56125R00AYBF
Through-Hole Resistor 53-PTF56125R00AYBF
Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm Product overview: PTF56125R00AYBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56125R00AYBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 125ohms .05% 10ppm Product overview: PTF56125R00AYBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56125R00AYBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,125Ohms,300Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 60C9181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,125Ohms,300Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
60C9181
Resistor,metal Film,125Ohms,300Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 60C9181
Resistor,Metal Film,125Ohms,300WV,. 05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,125Ohms,300WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56125R00AYBF 541-PTF56125R00AYBF-ND 53-PTF56125R00AYBF 60C9181
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole Resistor Resistor,metal Film,125Ohms,300Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details