Vishay Precision Group Ptf56, 125 Kohm, +/0.01% , 5 Ppm Vishay PTF56125K00TZBF

Description
PTF56, 125 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 125 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 125 Kohm, +/0.01% , 5 Ppm Vishay - 60C9176 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 125 Kohm, +/0.01% , 5 Ppm Vishay
60C9176
Ptf56, 125 Kohm, +/0.01% , 5 Ppm Vishay 60C9176
PTF56, 125 kOhm, +/- 0.01% , 5 ppm

PTF56, 125 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9176
Product Name Ptf56, 125 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details