Vishay Precision Group Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56125K00BZBF

Description
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56125K00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56125K00BZBF
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56125K00BZBF
Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 125 Kohm, +/0.1% , 5 Ppm Vishay - 60C9167 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 125 Kohm, +/0.1% , 5 Ppm Vishay
60C9167
Ptf56, 125 Kohm, +/0.1% , 5 Ppm Vishay 60C9167
PTF56, 125 kOhm, +/- 0.1% , 5 ppm

PTF56, 125 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56125K00BZBF 60C9167
Product Name Res Metal Film 125K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 125 Kohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details