Vishay Precision Group Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56125K00BYBF

Description
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56125K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56125K00BYBF
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56125K00BYBF
Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 125 Kohm, +/0.1% , 10 Ppm Vishay - 60C9162 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 125 Kohm, +/0.1% , 10 Ppm Vishay
60C9162
Ptf56, 125 Kohm, +/0.1% , 10 Ppm Vishay 60C9162
PTF56, 125 kOhm, +/- 0.1% , 10 ppm

PTF56, 125 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56125K00BYBF 60C9162
Product Name Res Metal Film 125K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 125 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details