Vishay Precision Group Ptf56, 120 Ohm, +/0.01% , 5 Ppm Vishay PTF56120R00TZR7

Description
PTF56, 120 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 120 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 120 Ohm, +/0.01% , 5 Ppm Vishay - 60C9074 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 120 Ohm, +/0.01% , 5 Ppm Vishay
60C9074
Ptf56, 120 Ohm, +/0.01% , 5 Ppm Vishay 60C9074
PTF56, 120 Ohm, +/- 0.01% , 5 ppm

PTF56, 120 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9074
Product Name Ptf56, 120 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details