Vishay Intertechnology, Inc. RES 120 OHM .1% 10 PPM 1/8W PTF56120R00BYEB

Description
RES 120ohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 120ohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM .1% 10 PPM 1/8W - PTF56120R00BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .1% 10 PPM 1/8W
PTF56120R00BYEB
RES 120 OHM .1% 10 PPM 1/8W PTF56120R00BYEB
RES 120ohm .1% 10 PPM 1/8W

RES 120ohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF120CTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF120CTR-ND
Through Hole Resistors PTF120CTR-ND
120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF120CCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF120CCT-ND
Through Hole Resistors PTF120CCT-ND
120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

120 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56120R00BYEB PTF120CTR-ND
Product Name RES 120 OHM .1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details