Vishay Precision Group Ptf56, 120 Ohm, +/0.1% , 15 Ppm Vishay PTF56120R00BXR8

Description
PTF56, 120 Ohm, +/- 0.1% , 15 ppm
Description
PTF56, 120 Ohm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 120 Ohm, +/0.1% , 15 Ppm Vishay - 60C9056 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 120 Ohm, +/0.1% , 15 Ppm Vishay
60C9056
Ptf56, 120 Ohm, +/0.1% , 15 Ppm Vishay 60C9056
PTF56, 120 Ohm, +/- 0.1% , 15 ppm

PTF56, 120 Ohm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9056
Product Name Ptf56, 120 Ohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details