Vishay Precision Group Ptf56, 120 Kohm, +/0.05% , 10 Ppm Vishay PTF56120K00AYR7

Description
PTF56, 120 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 120 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 120 Kohm, +/0.05% , 10 Ppm Vishay - 60C9040 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 120 Kohm, +/0.05% , 10 Ppm Vishay
60C9040
Ptf56, 120 Kohm, +/0.05% , 10 Ppm Vishay 60C9040
PTF56, 120 kOhm, +/- 0.05% , 10 ppm

PTF56, 120 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9040
Product Name Ptf56, 120 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details