Vishay Precision Group Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5611K200AYBF

Description
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5611K200AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5611K200AYBF
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5611K200AYBF
Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 11.2 Kohm, +/0.05% , 10 Ppm Vishay - 60C8764 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 11.2 Kohm, +/0.05% , 10 Ppm Vishay
60C8764
Ptf56, 11.2 Kohm, +/0.05% , 10 Ppm Vishay 60C8764
PTF56, 11.2 kOhm, +/- 0.05% , 10 ppm

PTF56, 11.2 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5611K200AYBF 60C8764
Product Name Res Metal Film 11.2K Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 11.2 Kohm, +/0.05% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details