Vishay Precision Group Ptf56, 116 Kohm, +/0.02% , 5 Ppm Vishay PTF56116K00QZWF

Description
PTF56, 116 kOhm, +/- 0.02% , 5 ppm
Description
PTF56, 116 kOhm, +/- 0.02% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 116 Kohm, +/0.02% , 5 Ppm Vishay - 60C8895 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 116 Kohm, +/0.02% , 5 Ppm Vishay
60C8895
Ptf56, 116 Kohm, +/0.02% , 5 Ppm Vishay 60C8895
PTF56, 116 kOhm, +/- 0.02% , 5 ppm

PTF56, 116 kOhm, +/- 0.02% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8895
Product Name Ptf56, 116 Kohm, +/0.02% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers