Vishay Precision Group Ptf56, 113.83 Kohm, +/0.02% , 10 Ppm Vishay PTF56113K83QYBF

Description
PTF56, 113.83 kOhm, +/- 0.02% , 10 ppm
Description
PTF56, 113.83 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 113.83 Kohm, +/0.02% , 10 Ppm Vishay - 60C8859 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 113.83 Kohm, +/0.02% , 10 Ppm Vishay
60C8859
Ptf56, 113.83 Kohm, +/0.02% , 10 Ppm Vishay 60C8859
PTF56, 113.83 kOhm, +/- 0.02% , 10 ppm

PTF56, 113.83 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8859
Product Name Ptf56, 113.83 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details