Vishay Precision Group Ptf56, 110 Kohm, +/0.1% , 10 Ppm Vishay PTF56110K00BYWF

Description
PTF56, 110 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 110 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 110 Kohm, +/0.1% , 10 Ppm Vishay - 60C8820 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 110 Kohm, +/0.1% , 10 Ppm Vishay
60C8820
Ptf56, 110 Kohm, +/0.1% , 10 Ppm Vishay 60C8820
PTF56, 110 kOhm, +/- 0.1% , 10 ppm

PTF56, 110 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8820
Product Name Ptf56, 110 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details