Vishay Precision Group Ptf-56 110K .1% T-13 S09 Vishay PTF56110K00BYSA

Description
PTF-56 110K .1% T-13 S09
Description
PTF-56 110K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 110K .1% T-13 S09 Vishay - 60C8819 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 110K .1% T-13 S09 Vishay
60C8819
Ptf-56 110K .1% T-13 S09 Vishay 60C8819
PTF-56 110K .1% T-13 S09

PTF-56 110K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8819
Product Name Ptf-56 110K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details