Vishay Precision Group Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay PTF5610K500FZWF

Description
PTF56, 10.5 kOhm, +/- 1% , 5 ppm
Description
PTF56, 10.5 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay - 60C8407 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay
60C8407
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay 60C8407
PTF56, 10.5 kOhm, +/- 1% , 5 ppm

PTF56, 10.5 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8407
Product Name Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details