Vishay Precision Group Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay PTF5610K500FZR7

Description
PTF56, 10.5 kOhm, +/- 1% , 5 ppm
Description
PTF56, 10.5 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay - 60C8405 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay
60C8405
Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay 60C8405
PTF56, 10.5 kOhm, +/- 1% , 5 ppm

PTF56, 10.5 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8405
Product Name Ptf56, 10.5 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details