Vishay Intertechnology, Inc. Through Hole Resistors PTF5610K500BYEB

Description
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF10.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10.5KCCT-ND
Through Hole Resistors PTF10.5KCCT-ND
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF10.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10.5KCTR-ND
Through Hole Resistors PTF10.5KCTR-ND
10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 10.5K OHM .1% 10 PPM 1/8W - PTF5610K500BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM .1% 10 PPM 1/8W
PTF5610K500BYEB
RES 10.5K OHM .1% 10 PPM 1/8W PTF5610K500BYEB
RES 10.5Kohm .1% 10 PPM 1/8W

RES 10.5Kohm .1% 10 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF10.5KCCT-ND PTF5610K500BYEB
Product Name Through Hole Resistors RES 10.5K OHM .1% 10 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details