Vishay Precision Group Ptf56, 10.4 Kohm, +/0.1% , 10 Ppm Vishay PTF5610K400BYWF

Description
PTF56, 10.4 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 10.4 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10.4 Kohm, +/0.1% , 10 Ppm Vishay - 60C8381 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10.4 Kohm, +/0.1% , 10 Ppm Vishay
60C8381
Ptf56, 10.4 Kohm, +/0.1% , 10 Ppm Vishay 60C8381
PTF56, 10.4 kOhm, +/- 0.1% , 10 ppm

PTF56, 10.4 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8381
Product Name Ptf56, 10.4 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details