PTF-56 10K .01% T-16 EK E3
Metal Film Resistors - Through Hole 1/8watt 10Kohms .01% 5ppm
Metal Film Resistors - Through Hole 1/8watt 10Kohms .01% 5ppm Product overview: PTF5610K000TZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000TZEK can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-PTF5610K000TZEK-ND | PTF5610K000TZEK | 53-PTF5610K000TZEK |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through-Hole Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |