RES 10Kohm .01% 15 PPM 1/8W
10 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
10 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF5610K000TXEB | PTF10KHTR-ND |
| Product Name | RES 10K OHM .01% 15 PPM 1/8W | Through Hole Resistors |
| Resistance Range | 10000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |