Vishay Precision Group Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay PTF5610K000QXWF

Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm
Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay - 60C8299 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
60C8299
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay 60C8299
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8299
Product Name Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details