Vishay Precision Group Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay PTF5610K000QXR8

Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm
Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay - 60C8298 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
60C8298
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay 60C8298
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8298
Product Name Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details