Vishay Precision Group Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay PTF5610K000QXR7

Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm
Description
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay - 60C8297 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
60C8297
Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay 60C8297
PTF56, 10 kOhm, +/- 0.02% , 15 ppm

PTF56, 10 kOhm, +/- 0.02% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8297
Product Name Ptf56, 10 Kohm, +/0.02% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details