RES 10K OHM 1/8W 1% AXIAL Product overview: PTF5610K000FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000FZEB can be used for catalog matching and distributor lookup.
RES 10.0Kohm 1% 5 PPM 1/8W
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PTF5610K000FZEB | PTF5610K000FZEB | PTF10.0KBCT-ND |
| Product Name | 8W Resistor | RES 10.0K OHM 1% 5 PPM 1/8W | Through Hole Resistors |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Standards and Certifications | RoHS |