Metal Film Resistors - Through Hole 1/8watt 10Kohms 1% 10ppm Product overview: PTF5610K000FYR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000FYR6 can be used for catalog matching and distributor lookup.
PTF-56 10K 1% T-13 RE6
PTF-56 10K 1% T-13 RE6
Metal Film Resistors - Through Hole 1/8watt 10Kohms 1% 10ppm
Resistor,Metal Film,10KOhms,300WV,1
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PTF5610K000FYR6 | 541-PTF5610K000FYR6CT-ND | PTF5610K000FYR6 | 60C8286 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,10Kohms,300Wv,1+/-% Tol,-10,10Ppm-Tc Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | |
| Operating DC Voltage | 300 volts |