Vishay Precision Group Through Hole Resistors PTF5610K000BZEK

Description
Vishay PTF5610K000BZEK Resistor
Request a Quote Datasheet
Description
Vishay PTF5610K000BZEK Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8307413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8307413
Through Hole Resistors 8307413
Vishay PTF5610K000BZEK Resistor

Vishay PTF5610K000BZEK Resistor

Supplier's Site
Metal Film Resistors - - PTF5610K000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5610K000BZEK
Metal Film Resistors - PTF5610K000BZEK
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm

Supplier's Site
Metal Film Resistors 1/8watt 10Kohms .1% 5ppm Product overview: PTF5610K000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BZEK can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/8watt 10Kohms .1% 5ppm Product overview: PTF5610K000BZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF5610K000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5610K000BZEK-ND
Through Hole Resistors 541-PTF5610K000BZEK-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9038 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
41K9038
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay 41K9038
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial - 70201431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
70201431
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial 70201431
Extremely Low Temperature Coefficient of Resistance Very Low Noise and Voltage Coefficient Very Good High Frequency Characteristics Can Replace Wirewound Bobbins Proprietary Epoxy Coating Provides Superior Moisture Protection Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled

  • Extremely Low Temperature Coefficient of Resistance
  • Very Low Noise and Voltage Coefficient
  • Very Good High Frequency Characteristics
  • Can Replace Wirewound Bobbins
  • Proprietary Epoxy Coating Provides Superior Moisture Protection
  • Industrial, Very Low Noise and Voltage Coefficient, Small Package, 100% Laser Spiraled
Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8307413 PTF5610K000BZEK 53-PTF5610K000BZEK 541-PTF5610K000BZEK-ND 41K9038 70201431
Product Name Through Hole Resistors Metal Film Resistors - Resistor Through Hole Resistors Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details