Vishay Precision Group Metal Film Resistors - PTF5610K000BZBF

Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5610K000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5610K000BZBF
Metal Film Resistors - PTF5610K000BZBF
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF5610K000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5610K000BZBF-ND
Through Hole Resistors 541-PTF5610K000BZBF-ND
PTF-56 10K .1% T-16 B14

PTF-56 10K .1% T-16 B14

Buy Now Datasheet
Through-Hole Resistor - 53-PTF5610K000BZBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF5610K000BZBF
Through-Hole Resistor 53-PTF5610K000BZBF
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm Product overview: PTF5610K000BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BZBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 5ppm Product overview: PTF5610K000BZBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BZBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay - 19C8016 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
19C8016
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay 19C8016
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF5610K000BZBF 541-PTF5610K000BZBF-ND 53-PTF5610K000BZBF 19C8016
Product Name Metal Film Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details