Vishay Precision Group Ptf-56 10K .1% T-13 S09 Vishay PTF5610K000BYSA

Description
PTF-56 10K .1% T-13 S09
Description
PTF-56 10K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 10K .1% T-13 S09 Vishay - 60C8256 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 10K .1% T-13 S09 Vishay
60C8256
Ptf-56 10K .1% T-13 S09 Vishay 60C8256
PTF-56 10K .1% T-13 S09

PTF-56 10K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8256
Product Name Ptf-56 10K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details