Vishay Precision Group RES 10K OHM .1% 10 PPM 1/8W PTF5610K000BYEB

Description
RES 10Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 10Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM .1% 10 PPM 1/8W - PTF5610K000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM .1% 10 PPM 1/8W
PTF5610K000BYEB
RES 10K OHM .1% 10 PPM 1/8W PTF5610K000BYEB
RES 10Kohm .1% 10 PPM 1/8W

RES 10Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF10KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10KCTR-ND
Through Hole Resistors PTF10KCTR-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF10KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10KCCT-ND
Through Hole Resistors PTF10KCCT-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
8W 300V Resistor - 53-PTF5610K000BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W 300V Resistor
53-PTF5610K000BYEB
8W 300V Resistor 53-PTF5610K000BYEB
10kR 0.1% Axial Metal Film Resistor 1/8W 300V Product overview: PTF5610K000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BYEB can be used for catalog matching and distributor lookup.

10kR 0.1% Axial Metal Film Resistor 1/8W 300V Product overview: PTF5610K000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 10Kohm 125Mw 0.1%; Resistance Vishay - 83R8763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10Kohm 125Mw 0.1%; Resistance Vishay
83R8763
Resistor, Metal Film, 10Kohm 125Mw 0.1%; Resistance Vishay 83R8763
RESISTOR, METAL FILM, 10KOHM 125mW 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10KOHM 125mW 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm 125Mw 0.1%; Resistance Vishay - 84M3760 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm 125Mw 0.1%; Resistance Vishay
84M3760
Metal Film Resistor, 10Kohm 125Mw 0.1%; Resistance Vishay 84M3760
METAL FILM RESISTOR, 10KOHM 125mW 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM 125mW 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF5610K000BYEB PTF10KCTR-ND 53-PTF5610K000BYEB 83R8763
Product Name RES 10K OHM .1% 10 PPM 1/8W Through Hole Resistors 8W 300V Resistor Resistor, Metal Film, 10Kohm 125Mw 0.1%; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details