Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 10ppm
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 10ppm Product overview: PTF5610K000BYBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BYBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998533-PTF5610K000BY
Packaging: Bulk
Termination: Axial
Voltage Rating: 300 V
Length: 7.62 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Military Standard: Not
Composition: Metal Film
Weight: 350.003213 mg
Resistance: 10 kΩ
Power Rating: 125 mW
Diameter: 2.31 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): MCMF0W4BB1002A50; PTF5611K000BYEK; PTF569K0000BYBF; RN55E1002BRE6; YR1B10KCC; RN55C9531BB14; RN55E9091BB14;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 300 V
Lead Diameter: 640 µm
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PTF5610K000BYBF | 53-PTF5610K000BYBF | 998533-PTF5610K000BYBF | 19C8015 |
| Product Name | Metal Film Resistors - | Through-Hole Resistor | Through Hole Resistors - PTF5610K000BYBF | Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay |
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Surface Mount Technology (SMT / SMD) | Axial Leaded | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C |