Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R PTF5610K000BXRE

Description
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R - PTF5610K000BXRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R
PTF5610K000BXRE
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R PTF5610K000BXRE
Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTF5610K000BXRE
Product Name Res Metal Film 10K Ohm 0.1% 1/8W ¦15ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers