Vishay Precision Group Metal Film Resistors - PTF5610K000BXEK

Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 15ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 15ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5610K000BXEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5610K000BXEK
Metal Film Resistors - PTF5610K000BXEK
Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 15ppm

Metal Film Resistors - Through Hole 1/8watt 10Kohms .1% 15ppm

Supplier's Site
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay - 71M1160 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
71M1160
Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay 71M1160
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 125mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:50mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5610K000BXEK 71M1160
Product Name Metal Film Resistors - Metal Film Resistor, 10Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details