Vishay Precision Group Ptf56, 10 Kohm, +/0.05% , 5 Ppm Vishay PTF5610K000AZR8

Description
PTF56, 10 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 10 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10 Kohm, +/0.05% , 5 Ppm Vishay - 60C8244 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10 Kohm, +/0.05% , 5 Ppm Vishay
60C8244
Ptf56, 10 Kohm, +/0.05% , 5 Ppm Vishay 60C8244
PTF56, 10 kOhm, +/- 0.05% , 5 ppm

PTF56, 10 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8244
Product Name Ptf56, 10 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details