Vishay Precision Group Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay PTF56102K00FYR8

Description
PTF56, 102 kOhm, +/- 1% , 10 ppm
Description
PTF56, 102 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay - 60C8645 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay
60C8645
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay 60C8645
PTF56, 102 kOhm, +/- 1% , 10 ppm

PTF56, 102 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8645
Product Name Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details