Vishay Precision Group Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay PTF56102K00FYR7

Description
PTF56, 102 kOhm, +/- 1% , 10 ppm
Description
PTF56, 102 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay - 60C8644 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay
60C8644
Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay 60C8644
PTF56, 102 kOhm, +/- 1% , 10 ppm

PTF56, 102 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8644
Product Name Ptf56, 102 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers