Vishay Precision Group Ptf56, 100.22 Ohm, +/0.01% , 5 Ppm Vishay PTF56100R22TZBF

Description
PTF56, 100.22 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 100.22 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 100.22 Ohm, +/0.01% , 5 Ppm Vishay - 60C8617 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 100.22 Ohm, +/0.01% , 5 Ppm Vishay
60C8617
Ptf56, 100.22 Ohm, +/0.01% , 5 Ppm Vishay 60C8617
PTF56, 100.22 Ohm, +/- 0.01% , 5 ppm

PTF56, 100.22 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8617
Product Name Ptf56, 100.22 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details